Genteq Capacitor;PolyPro Metallized;Cap 35 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval 97F8256

Description
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)
Description
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

Suppliers

Company
Product
Description
Supplier Links
Capacitor;PolyPro Metallized;Cap 35 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval - 70102917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 35 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval
70102917
Capacitor;PolyPro Metallized;Cap 35 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval 70102917
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site
Capacitor Polypropylene Pp Film 35Uf, 600V, 6%, Qc; Dielectric Type Genteq - 50F1866 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 35Uf, 600V, 6%, Qc; Dielectric Type Genteq
50F1866
Capacitor Polypropylene Pp Film 35Uf, 600V, 6%, Qc; Dielectric Type Genteq 50F1866
CAPACITOR POLYPROPYLENE PP FILM 35UF, 600V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:35µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 35UF, 600V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:35µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70102917 50F1866
Product Name Capacitor;PolyPro Metallized;Cap 35 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval Capacitor Polypropylene Pp Film 35Uf, 600V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 35 microF 35 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details