This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.
CAPACITOR POLYPROPYLENE PP FILM 20UF, 600V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Lead Spacing:20.57mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70102914 | 13M4443 |
| Product Name | Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 600 AC;QC;GP;Oval | Capacitor Polypropylene Pp Film 20Uf, 600V, 6%, Qc; Dielectric Type Genteq |
| Configuration / Form Factor | Quick Connect | Leaded Capacitor |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Metallized PP |
| Capacitance Range | 20 microF | 20 microF |