CAPACITOR MOTOR START, 49.93UF, 480VAC, CAN 6%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:49.93µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 81H3575 |
| Product Name | Capacitor Motor Start, 49.93Uf, 480Vac, Can 6%; Dielectric Type Genteq |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Motors / Motor Starting |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |