Genteq Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd 97F8090

Description
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)
Datasheet
Description
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd - 70103002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd
70103002
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd 70103002
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site
Capacitor Polypropylene Pp Film 20Uf, 240V, 6%, Qc; Dielectric Type Genteq - 74M7968 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 20Uf, 240V, 6%, Qc; Dielectric Type Genteq
74M7968
Capacitor Polypropylene Pp Film 20Uf, 240V, 6%, Qc; Dielectric Type Genteq 74M7968
CAPACITOR POLYPROPYLENE PP FILM 20UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 20UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103002 74M7968
Product Name Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd Capacitor Polypropylene Pp Film 20Uf, 240V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details