Genteq Capacitor Polypropylene Pp Film 12.5Uf, 370V, 6%, Qc; Dielectric Type Genteq 97F8060

Description
CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 12.5Uf, 370V, 6%, Qc; Dielectric Type Genteq - 13M4427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 12.5Uf, 370V, 6%, Qc; Dielectric Type Genteq
13M4427
Capacitor Polypropylene Pp Film 12.5Uf, 370V, 6%, Qc; Dielectric Type Genteq 13M4427
CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M4427
Product Name Capacitor Polypropylene Pp Film 12.5Uf, 370V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details