Genteq Film Capacitors 97F8058

Description
Genteq 97F8058 Film Capacitor
Request a Quote Datasheet
Description
Genteq 97F8058 Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 9084385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9084385
Film Capacitors 9084385
Genteq 97F8058 Film Capacitor

Genteq 97F8058 Film Capacitor

Supplier's Site
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq - 89F2064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq
89F2064
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq 89F2064
CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 9084385 89F2064
Product Name Film Capacitors Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details