Genteq Film Capacitors 97F8053

Description
Genteq 97F8053 Film Capacitor
Request a Quote Datasheet
Description
Genteq 97F8053 Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 9084379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9084379
Film Capacitors 9084379
Genteq 97F8053 Film Capacitor

Genteq 97F8053 Film Capacitor

Supplier's Site
Capacitor Polypropylene Pp Film 120Uf, 240V, 6%, Qc; Dielectric Type Genteq - 13M4423 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 120Uf, 240V, 6%, Qc; Dielectric Type Genteq
13M4423
Capacitor Polypropylene Pp Film 120Uf, 240V, 6%, Qc; Dielectric Type Genteq 13M4423
CAPACITOR POLYPROPYLENE PP FILM 120UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:120µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 120UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:120µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;PolyPro Metallized;Cap 120 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd - 70103223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 120 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd
70103223
Capacitor;PolyPro Metallized;Cap 120 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd 70103223
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 9084379 13M4423 70103223
Product Name Film Capacitors Capacitor Polypropylene Pp Film 120Uf, 240V, 6%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 120 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd
Technology Film Capacitors Film Capacitors
Applications Automotive General Purpose
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor Quick Connect
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers