CAPACITOR POLYPROPYLENE PP FILM 26UF, 540V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:26µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):540V; Lead Spacing:20.57mm RoHS Compliant: Yes
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 26H2422 | 70103038 |
| Product Name | Capacitor Polypropylene Pp Film 26Uf, 540V, 3%, Qc; Dielectric Type Genteq | Capacitor;PolyPro Metallized;Cap 26 uF;Tol 3%;Vol-Rtg 540 AC;QC;HID;Oval |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes |