Genteq Capacitor Polypropylene Pp Film 14Uf, 330V, 3%, Qc; Dielectric Type Genteq 97F6768

Description
CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 14Uf, 330V, 3%, Qc; Dielectric Type Genteq - 99B1887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 14Uf, 330V, 3%, Qc; Dielectric Type Genteq
99B1887
Capacitor Polypropylene Pp Film 14Uf, 330V, 3%, Qc; Dielectric Type Genteq 99B1887
CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;PolyPro Metallized;Cap 14 uF;Tol 3%;Vol-Rtg 330 AC;QC;HID;Oval - 70103032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 14 uF;Tol 3%;Vol-Rtg 330 AC;QC;HID;Oval
70103032
Capacitor;PolyPro Metallized;Cap 14 uF;Tol 3%;Vol-Rtg 330 AC;QC;HID;Oval 70103032
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 99B1887 70103032
Product Name Capacitor Polypropylene Pp Film 14Uf, 330V, 3%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 14 uF;Tol 3%;Vol-Rtg 330 AC;QC;HID;Oval
Configuration / Form Factor Leaded Capacitor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details