Genteq Capacitor Polypropylene Pp Film 10Uf, 400V, 3%, Qc; Dielectric Type Genteq 97F6606

Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 10Uf, 400V, 3%, Qc; Dielectric Type Genteq - 13M4411 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 400V, 3%, Qc; Dielectric Type Genteq
13M4411
Capacitor Polypropylene Pp Film 10Uf, 400V, 3%, Qc; Dielectric Type Genteq 13M4411
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M4411
Product Name Capacitor Polypropylene Pp Film 10Uf, 400V, 3%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH560J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers