CAPACITOR POLYPROPYLENE PP FILM 4UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13M4401 | 70103173 |
| Product Name | Capacitor Polypropylene Pp Film 4Uf, 1Kv, 6%, Qc; Dielectric Type Genteq | CAPACITOR, MOTOR RUN, OVAL, 4uF, 6% TOLERANCE, 440 VOLTS |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes |