Genteq Capacitor Polypropylene Pp Film 12.5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq 97F5001

Description
CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 12.5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq - 13M4395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 12.5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
13M4395
Capacitor Polypropylene Pp Film 12.5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq 13M4395
CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 12.5UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M4395
Product Name Capacitor Polypropylene Pp Film 12.5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details