Regal Rexnord Corporation Motor 7FD1036

Description
FAN AND BLOWER MOTOR, 1/3 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
FAN AND BLOWER MOTOR, 1/3 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 60040421 - Radwell International
Willingboro, NJ, United States
FAN AND BLOWER MOTOR, 1/3 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

FAN AND BLOWER MOTOR, 1/3 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 60040421
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details