Marathon Special Products Fuse Holder 6SM30A1-C

Description
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Description
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 70193208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Holder
70193208
Fuse Holder 70193208
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class M Midget Enclosed Fuse Holders 600 Volts 30 A

  • Tested and Approved for 100,000 Amp Interrupting Capacity
  • Touchsafe Design IEC Type IP2
  • DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • Wire Range: #16-#14 AWG Cu
  • Handle Allows Quick Easy Fuse Change
  • Ventilated Design for Cooler Operation
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70193208
Product Name Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 396250-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
View Details
Power Fuses Fuse Holders/Fuse Bases - VCB10Mini -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 1000 volts
View Details