Class CC Enclosed Fuse Holders 600 Volts 30 A
Tested and Approved for 200,000 Amp Interrupting Capacity
Touchsafe Design IEC Type IP2
DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size
Wire Range: #5-#14 AWG Cu
Handles Allows Quick Easy Fuse Change
Ventilated Design for Cooler Operation
UL Listed File No. E35113
CSA Certified File No. LR21455
Base Material: Thermoplastic
Class CC Enclosed Fuse Holders 600 Volts 30 A
- Tested and Approved for 200,000 Amp Interrupting Capacity
- Touchsafe Design IEC Type IP2
- DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size
- Wire Range: #5-#14 AWG Cu
- Handles Allows Quick Easy Fuse Change
- Ventilated Design for Cooler Operation
- UL Listed File No. E35113
- CSA Certified File No. LR21455
- Base Material: Thermoplastic