Marathon Special Products fuseholder,class cc,enclosed,600v,30a,2pole,w/o blown fuse indic,6-14awg wire 6SC30A2C

Description
fuseholder,class cc,enclosed,600v,30a ,2pole,w/o blown fuse indic,6-14awg wire
Datasheet
Description
fuseholder,class cc,enclosed,600v,30a ,2pole,w/o blown fuse indic,6-14awg wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
fuseholder,class cc,enclosed,600v,30a,2pole,w/o blown fuse indic,6-14awg wire
70193193
fuseholder,class cc,enclosed,600v,30a,2pole,w/o blown fuse indic,6-14awg wire 70193193
fuseholder,class cc,enclosed,600v,30a ,2pole,w/o blown fuse indic,6-14awg wire

fuseholder,class cc,enclosed,600v,30a,2pole,w/o blown fuse indic,6-14awg wire

Supplier's Site
Fuse Holder - 48419189 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419189
Fuse Holder 48419189
FUSE HOLDER, CLASS CC, 30 AMP, 600 V, 2 POLE, ENCLOSED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, CLASS CC, 30 AMP, 600 V, 2 POLE, ENCLOSED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosed Fuse Holder, Class Cc, 30A; Fuse Holder Type Marathon Special Products - 64T1652 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Fuse Holder, Class Cc, 30A; Fuse Holder Type Marathon Special Products
64T1652
Enclosed Fuse Holder, Class Cc, 30A; Fuse Holder Type Marathon Special Products 64T1652
ENCLOSED FUSE HOLDER, CLASS CC, 30A; Fuse Holder Type:Enclosed Screw Knob; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

ENCLOSED FUSE HOLDER, CLASS CC, 30A; Fuse Holder Type:Enclosed Screw Knob; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 70193193 48419189 64T1652
Product Name fuseholder,class cc,enclosed,600v,30a,2pole,w/o blown fuse indic,6-14awg wire Fuse Holder Enclosed Fuse Holder, Class Cc, 30A; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw - FRM-A - SCHURTER Inc
Specs
Normal Operating Current 8 amps
Rated Operating Voltage 125 to 250 volts
Mounting Panel Mount; Panel mount, Rear Side
View Details
Fuse Holder - 10000627 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - 541838-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details