Marathon Special Products Fuse Holder; Mounting Type Marathon Special Products 6J30A3B

Description
Fuse Holder; Mounting Type:Panel Mount RoHS Compliant: Yes
Description
Fuse Holder; Mounting Type:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Mounting Type Marathon Special Products - 52F9796 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Mounting Type Marathon Special Products
52F9796
Fuse Holder; Mounting Type Marathon Special Products 52F9796
Fuse Holder; Mounting Type:Panel Mount RoHS Compliant: Yes

Fuse Holder; Mounting Type:Panel Mount RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
fuseholder,class j,600v,30a,3 pole,withbox connector,for 10-22awg copper wire
70193101
fuseholder,class j,600v,30a,3 pole,withbox connector,for 10-22awg copper wire 70193101
Class J Fuse Holders 600 Volts with Box Connector Tested and Approved for 200,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design 30 Amp — Integral DIN Rail Mount UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic Suitable for Use with Stranded or Solid Wire

Class J Fuse Holders 600 Volts with Box Connector

  • Tested and Approved for 200,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated
  • Patented Cool-Clip® Design
  • 30 Amp — Integral DIN Rail Mount
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
  • Suitable for Use with Stranded or Solid Wire
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 52F9796 70193101
Product Name Fuse Holder; Mounting Type Marathon Special Products fuseholder,class j,600v,30a,3 pole,withbox connector,for 10-22awg copper wire
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2846488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap - FUL - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuse Holders - V-206S Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details
Fuse Holder - 886112 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 to 100 amps
Rated Operating Voltage 600 volts
View Details