Marathon Special Products Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products 6CC30A2SQ

Description
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products - 96F5387 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products
96F5387
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products 96F5387
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 48484701 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48484701
Fuse Holder 48484701
FUSE HOLDER, 2 POLE, 600 VAC, 30 AMP, 10-14 AWG, 10.3 X 38MM, CLASS CC, CARTRIDGE FUSE, SCREW TERMINALS, QUICK CONNECTS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 2 POLE, 600 VAC, 30 AMP, 10-14 AWG, 10.3 X 38MM, CLASS CC, CARTRIDGE FUSE, SCREW TERMINALS, QUICK CONNECTS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 96F5387 48484701
Product Name Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products Fuse Holder
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-7129-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Vertical Fuse Entry Standard Auto Blade-THM - 3560 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Street Lighting Fuse Boxes - 522334-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details