Regal Rexnord Corporation Motor 632

Description
DISCONTINUED BY MANUFACTURER, STOCK MOTOR, ENCLOSURE TYPE AIR-OVER, POWER RATING 1/45 HP, 120 VOLT, 1.3 AMP, NUMBER OF SPEEDS: 1, SPEED RATING: 1625 RPM, TYPE: SHADED POLE, COUNTER CLOCKWISE SHAFT END, SIZE 3-3/8 INCH DIAMETER, SHAFT SIZE 1/4 X 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STOCK MOTOR, ENCLOSURE TYPE AIR-OVER, POWER RATING 1/45 HP, 120 VOLT, 1.3 AMP, NUMBER OF SPEEDS: 1, SPEED RATING: 1625 RPM, TYPE: SHADED POLE, COUNTER CLOCKWISE SHAFT END, SIZE 3-3/8 INCH DIAMETER, SHAFT SIZE 1/4 X 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57179348 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, STOCK MOTOR, ENCLOSURE TYPE AIR-OVER, POWER RATING 1/45 HP, 120 VOLT, 1.3 AMP, NUMBER OF SPEEDS: 1, SPEED RATING: 1625 RPM, TYPE: SHADED POLE, COUNTER CLOCKWISE SHAFT END, SIZE 3-3/8 INCH DIAMETER, SHAFT SIZE 1/4 X 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STOCK MOTOR, ENCLOSURE TYPE AIR-OVER, POWER RATING 1/45 HP, 120 VOLT, 1.3 AMP, NUMBER OF SPEEDS: 1, SPEED RATING: 1625 RPM, TYPE: SHADED POLE, COUNTER CLOCKWISE SHAFT END, SIZE 3-3/8 INCH DIAMETER, SHAFT SIZE 1/4 X 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57179348
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details