Regal Rexnord Corporation Motor 5K38PN305M

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48Y. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 68245948 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48Y. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 68245948
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-035 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details
DC Motors - 2588344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Output Power 29.48 HP
Gear Type Spur; Spur
View Details