Regal Rexnord Corporation Motor 5K36JN57

Description
MOTOR, 1/2HP, 3450RPM, 3PH, 208-230/460VAC, 60HZ, 1-2AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1/2HP, 3450RPM, 3PH, 208-230/460VAC, 60HZ, 1-2AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 86834925 - Radwell International
Willingboro, NJ, United States
MOTOR, 1/2HP, 3450RPM, 3PH, 208-230/460VAC, 60HZ, 1-2AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1/2HP, 3450RPM, 3PH, 208-230/460VAC, 60HZ, 1-2AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 86834925
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 35:1 6 volts - L16-140-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1222...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1500 kg-cm)
Gear Type Planetary
View Details