Regal Rexnord Corporation Motor 56H17T5301B

Description
INDUCTION MOTOR, FRAME: 56C, POLES: 4, 3 - PHASE, VOLTAGE RATING: 230/460V, CURRENT RATING: 1.6 ~ 0.8A, FREQUENCY: 60 HZ [RANGE: 2-120 HZ], RPM: 1735-3510 [5400 MAX.], TORQUE: 0.75 - 1.52, HP: 0.5. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTION MOTOR, FRAME: 56C, POLES: 4, 3 - PHASE, VOLTAGE RATING: 230/460V, CURRENT RATING: 1.6 ~ 0.8A, FREQUENCY: 60 HZ [RANGE: 2-120 HZ], RPM: 1735-3510 [5400 MAX.], TORQUE: 0.75 - 1.52, HP: 0.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57186518 - Radwell International
Willingboro, NJ, United States
INDUCTION MOTOR, FRAME: 56C, POLES: 4, 3 - PHASE, VOLTAGE RATING: 230/460V, CURRENT RATING: 1.6 ~ 0.8A, FREQUENCY: 60 HZ [RANGE: 2-120 HZ], RPM: 1735-3510 [5400 MAX.], TORQUE: 0.75 - 1.52, HP: 0.5. FREE 2 YEAR RADWELL WARRANTY

INDUCTION MOTOR, FRAME: 56C, POLES: 4, 3 - PHASE, VOLTAGE RATING: 230/460V, CURRENT RATING: 1.6 ~ 0.8A, FREQUENCY: 60 HZ [RANGE: 2-120 HZ], RPM: 1735-3510 [5400 MAX.], TORQUE: 0.75 - 1.52, HP: 0.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57186518
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-1000K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PGM.P42 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2412 HP
View Details