Regal Rexnord Corporation Motor 56H17T2017

Description
DISCONTINUED BY MANUFACTURER, MOTOR, INVERTER DUTY, CONTINUOUS, FRAME 56C, 1800RPM, 1.8/0.9AMP, 3PHASE, 230/460VAC, 60HZ, FACE/FOOT MOUNT, ROLLED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, INVERTER DUTY, CONTINUOUS, FRAME 56C, 1800RPM, 1.8/0.9AMP, 3PHASE, 230/460VAC, 60HZ, FACE/FOOT MOUNT, ROLLED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 90202502 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, INVERTER DUTY, CONTINUOUS, FRAME 56C, 1800RPM, 1.8/0.9AMP, 3PHASE, 230/460VAC, 60HZ, FACE/FOOT MOUNT, ROLLED STEEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, INVERTER DUTY, CONTINUOUS, FRAME 56C, 1800RPM, 1.8/0.9AMP, 3PHASE, 230/460VAC, 60HZ, FACE/FOOT MOUNT, ROLLED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 90202502
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP04AW_-VL090-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details