Regal Rexnord Corporation Pillow Block/Bearing Housing 5205TM

Description
INSERT BEARING, 25 MM SHAFT, STANDARD, FELT SEAL, SKWEZLOC LOCKING, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
Description
INSERT BEARING, 25 MM SHAFT, STANDARD, FELT SEAL, SKWEZLOC LOCKING, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 117311660 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
117311660
Pillow Block/Bearing Housing 117311660
INSERT BEARING, 25 MM SHAFT, STANDARD, FELT SEAL, SKWEZLOC LOCKING, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

INSERT BEARING, 25 MM SHAFT, STANDARD, FELT SEAL, SKWEZLOC LOCKING, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 117311660
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
7/8 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details