Regal Rexnord Corporation Sprocket/Gear 50B28

Description
SPROCKET, WELDED TYPE, BORED TO SIZE, STEEL MATERIAL, B HUB STYLE, SINGLE PITCH, 1 HUB, 1 STRAND, 28 TEETH, 0.7500 INCH BORE, 1.2500 INCH I.D, 5.922 INCH O.D. FREE 2 YEAR RADWELL WARRANTY
Description
SPROCKET, WELDED TYPE, BORED TO SIZE, STEEL MATERIAL, B HUB STYLE, SINGLE PITCH, 1 HUB, 1 STRAND, 28 TEETH, 0.7500 INCH BORE, 1.2500 INCH I.D, 5.922 INCH O.D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 22356304 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
22356304
Sprocket/Gear 22356304
SPROCKET, WELDED TYPE, BORED TO SIZE, STEEL MATERIAL, B HUB STYLE, SINGLE PITCH, 1 HUB, 1 STRAND, 28 TEETH, 0.7500 INCH BORE, 1.2500 INCH I.D, 5.922 INCH O.D. FREE 2 YEAR RADWELL WARRANTY

SPROCKET, WELDED TYPE, BORED TO SIZE, STEEL MATERIAL, B HUB STYLE, SINGLE PITCH, 1 HUB, 1 STRAND, 28 TEETH, 0.7500 INCH BORE, 1.2500 INCH I.D, 5.922 INCH O.D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 22356304
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
KHK AG6-50R1E40, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details