Regal Rexnord Corporation Bearing 4AFC614

Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, 0.25 IN INNER DIAMETER, 0.8570 IN OUTER DIAMETER, 0.3750 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, 0.25 IN INNER DIAMETER, 0.8570 IN OUTER DIAMETER, 0.3750 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19337662 - Radwell International
Willingboro, NJ, United States
Bearing
19337662
Bearing 19337662
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, 0.25 IN INNER DIAMETER, 0.8570 IN OUTER DIAMETER, 0.3750 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, 0.25 IN INNER DIAMETER, 0.8570 IN OUTER DIAMETER, 0.3750 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19337662
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details