Genteq Capacitor Polypropylene Pp Film 0.22Uf, 2Kv, 5%, Axial; Dielectric Type Genteq 42L3222

Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 2KV, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):630V; Height:42mmRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 2KV, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):630V; Height:42mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.22Uf, 2Kv, 5%, Axial; Dielectric Type Genteq - 66F8232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 2Kv, 5%, Axial; Dielectric Type Genteq
66F8232
Capacitor Polypropylene Pp Film 0.22Uf, 2Kv, 5%, Axial; Dielectric Type Genteq 66F8232
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 2KV, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):630V; Height:42mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 2KV, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Voltage(AC):630V; Height:42mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66F8232
Product Name Capacitor Polypropylene Pp Film 0.22Uf, 2Kv, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details