CAPACITOR POLYPROPYLENE PP FILM, 1UF, 850V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
Axial Leaded Capacitors, ± 5% Tolerance
Specifications
40L Series. Available Capacitance Range: 0.47 to 6.8 μF. Capacitance Tolerance: ±10%. Capacitance Variation with Temperature: ±3% from –55°C to +105°C. Operating Temperature: –55°C to +105°C. Storage Temperature: –55°C to +105°C. Dissipation Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. 42L Series. Available Capacitance Range: 0.01 to 2.6 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 850 V, 1200 V, 2000 V, 3000 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C.
Metallized polypropylene, snubber capacitor.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66F8195 | 70103229 |
| Product Name | Capacitor Polypropylene Pp Film, 1Uf, 850V 5%; Dielectric Type Genteq | Capacitor, Snubber;1uF;Metallized Polypropy;Axial;850VDC;+/-5%;5x10^-4 DF;-40de |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes |