Genteq Capacitor Polypropylene Pp Film, 5Uf, 700V 5%; Dielectric Type Genteq 41L7501

Description
CAPACITOR POLYPROPYLENE PP FILM, 5UF, 700V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM, 5UF, 700V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 5Uf, 700V 5%; Dielectric Type Genteq - 66F8180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 5Uf, 700V 5%; Dielectric Type Genteq
66F8180
Capacitor Polypropylene Pp Film, 5Uf, 700V 5%; Dielectric Type Genteq 66F8180
CAPACITOR POLYPROPYLENE PP FILM, 5UF, 700V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 5UF, 700V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66F8180
Product Name Capacitor Polypropylene Pp Film, 5Uf, 700V 5%; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details