Genteq Capacitor Polypropylene Pp Film 3Uf, 700V, 5%, Axial; Dielectric Type Genteq 41L7301

Description
CAPACITOR POLYPROPYLENE PP FILM 3UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Diameter:42mmRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 3UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Diameter:42mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 3Uf, 700V, 5%, Axial; Dielectric Type Genteq - 10J8338 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 3Uf, 700V, 5%, Axial; Dielectric Type Genteq
10J8338
Capacitor Polypropylene Pp Film 3Uf, 700V, 5%, Axial; Dielectric Type Genteq 10J8338
CAPACITOR POLYPROPYLENE PP FILM 3UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Diameter:42mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 3UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Diameter:42mmRoHS Compliant: Yes

Supplier's Site
Capacitor;3uF;Metallized Polypropy;Axial;700VDC/400VAC;+/-5%;11Arms;2.6 m Ohms - 70103219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;3uF;Metallized Polypropy;Axial;700VDC/400VAC;+/-5%;11Arms;2.6 m Ohms
70103219
Capacitor;3uF;Metallized Polypropy;Axial;700VDC/400VAC;+/-5%;11Arms;2.6 m Ohms 70103219
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 10J8338 70103219
Product Name Capacitor Polypropylene Pp Film 3Uf, 700V, 5%, Axial; Dielectric Type Genteq Capacitor;3uF;Metallized Polypropy;Axial;700VDC/400VAC;+/-5%;11Arms;2.6 m Ohms
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details