Genteq Capacitor Pp Film 1Uf, 700V, 5%, Axial; Dielectric Type Genteq 41L7101

Description
CAPACITOR PP FILM 1UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Description
CAPACITOR PP FILM 1UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 1Uf, 700V, 5%, Axial; Dielectric Type Genteq - 62J2673 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 1Uf, 700V, 5%, Axial; Dielectric Type Genteq
62J2673
Capacitor Pp Film 1Uf, 700V, 5%, Axial; Dielectric Type Genteq 62J2673
CAPACITOR PP FILM 1UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 1UF, 700V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62J2673
Product Name Capacitor Pp Film 1Uf, 700V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 1833165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details