Genteq Capacitor Polypropylene Pp Film, 10Uf, 600V 5%; Dielectric Type Genteq 41L6100

Description
CAPACITOR POLYPROPYLENE PP FILM, 10UF, 600V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM, 10UF, 600V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 10Uf, 600V 5%; Dielectric Type Genteq - 66F8173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 10Uf, 600V 5%; Dielectric Type Genteq
66F8173
Capacitor Polypropylene Pp Film, 10Uf, 600V 5%; Dielectric Type Genteq 66F8173
CAPACITOR POLYPROPYLENE PP FILM, 10UF, 600V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 10UF, 600V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66F8173
Product Name Capacitor Polypropylene Pp Film, 10Uf, 600V 5%; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details