Genteq Capacitor;0.68uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-5%;6Arms;5x10E-4 D 41L4682

Description
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.
Description
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;0.68uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-5%;6Arms;5x10E-4 D - 70103204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;0.68uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-5%;6Arms;5x10E-4 D
70103204
Capacitor;0.68uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-5%;6Arms;5x10E-4 D 70103204
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Supplier's Site
Capacitor Pp Film 0.68Uf, 400V, 5%, Axial; Dielectric Type Genteq - 89C2079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.68Uf, 400V, 5%, Axial; Dielectric Type Genteq
89C2079
Capacitor Pp Film 0.68Uf, 400V, 5%, Axial; Dielectric Type Genteq 89C2079
CAPACITOR PP FILM 0.68UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.68UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103204 89C2079
Product Name Capacitor;0.68uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-5%;6Arms;5x10E-4 D Capacitor Pp Film 0.68Uf, 400V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers