Genteq Capacitor Polypropylene Pp Film 2Uf, 400V, 5%, Axial; Dielectric Type Genteq 41L4201

Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Diameter:31mmRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Diameter:31mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 2Uf, 400V, 5%, Axial; Dielectric Type Genteq - 87H6140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2Uf, 400V, 5%, Axial; Dielectric Type Genteq
87H6140
Capacitor Polypropylene Pp Film 2Uf, 400V, 5%, Axial; Dielectric Type Genteq 87H6140
CAPACITOR POLYPROPYLENE PP FILM 2UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Diameter:31mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Diameter:31mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87H6140
Product Name Capacitor Polypropylene Pp Film 2Uf, 400V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details