Genteq Capacitor Polypropylene Pp Film 1Uf, 250V, 5%, Axial; Dielectric Type Genteq 41L2101

Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Diameter:19mmRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Diameter:19mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 1Uf, 250V, 5%, Axial; Dielectric Type Genteq - 27C1278 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 250V, 5%, Axial; Dielectric Type Genteq
27C1278
Capacitor Polypropylene Pp Film 1Uf, 250V, 5%, Axial; Dielectric Type Genteq 27C1278
CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Diameter:19mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Diameter:19mmRoHS Compliant: Yes

Supplier's Site
Capacitor;1uF;Metallized Polypropy;Axial;250VDC/160VAC;+/-5%;5Arms;2.7 m Ohms E - 70103199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;1uF;Metallized Polypropy;Axial;250VDC/160VAC;+/-5%;5Arms;2.7 m Ohms E
70103199
Capacitor;1uF;Metallized Polypropy;Axial;250VDC/160VAC;+/-5%;5Arms;2.7 m Ohms E 70103199
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 27C1278 70103199
Product Name Capacitor Polypropylene Pp Film 1Uf, 250V, 5%, Axial; Dielectric Type Genteq Capacitor;1uF;Metallized Polypropy;Axial;250VDC/160VAC;+/-5%;5Arms;2.7 m Ohms E
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details