Genteq Capacitor, Snubber;4.7uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;17Arms 40L3471

Description
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in inp
Description
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in inp

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Snubber;4.7uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;17Arms - 70103266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;4.7uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;17Arms
70103266
Capacitor, Snubber;4.7uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;17Arms 70103266
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in inp

-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors
The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in inp

Supplier's Site
Capacitor Polypropylene Pp Film 4.7Uf, 400V, 10%, Axial; Dielectric Type Genteq - 13M3933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 4.7Uf, 400V, 10%, Axial; Dielectric Type Genteq
13M3933
Capacitor Polypropylene Pp Film 4.7Uf, 400V, 10%, Axial; Dielectric Type Genteq 13M3933
CAPACITOR POLYPROPYLENE PP FILM 4.7UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 4.7UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103266 13M3933
Product Name Capacitor, Snubber;4.7uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;17Arms Capacitor Polypropylene Pp Film 4.7Uf, 400V, 10%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details