Genteq Capacitor Polypropylene Pp Film 1Uf, 400V, 10%, Axial; Dielectric Type Genteq 40L3101

Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 1Uf, 400V, 10%, Axial; Dielectric Type Genteq - 13M3930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 400V, 10%, Axial; Dielectric Type Genteq
13M3930
Capacitor Polypropylene Pp Film 1Uf, 400V, 10%, Axial; Dielectric Type Genteq 13M3930
CAPACITOR POLYPROPYLENE PP FILM 1UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitor, Snubber;1uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms - 70103263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;1uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms
70103263
Capacitor, Snubber;1uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms 70103263
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in

-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors

The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 13M3930 70103263
Product Name Capacitor Polypropylene Pp Film 1Uf, 400V, 10%, Axial; Dielectric Type Genteq Capacitor, Snubber;1uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details