Genteq Oil Filled Capacitor 27L6089

Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote
Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 18µF, 660V, 6%, QC is designed for general-purpose applications in both AC and DC circuits. It features a capacitance of 18 microfarads with a tolerance of ±6%, making it suitable for various electronic applications. The capacitor is constructed with a metallized polypropylene dielectric, which contributes to its reliability and performance. It is rated for a maximum voltage of 660V and is compliant with RoHS standards. The component is intended for panel mounting and has a lead spacing of 20.57mm. This capacitor is part of a product line known for its 60,000-hour reliability, adhering to the EIA-456-A standard, which may be beneficial for long-term applications.

Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 18µF, 660V, 6%, QC is designed for general-purpose applications in both AC and DC circuits. It features a capacitance of 18 microfarads with a tolerance of ±6%, making it suitable for various electronic applications. The capacitor is constructed with a metallized polypropylene dielectric, which contributes to its reliability and performance. It is rated for a maximum voltage of 660V and is compliant with RoHS standards. The component is intended for panel mounting and has a lead spacing of 20.57mm. This capacitor is part of a product line known for its 60,000-hour reliability, adhering to the EIA-456-A standard, which may be beneficial for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 27L6089 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
27L6089
Oil Filled Capacitor 27L6089
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

Supplier's Site Datasheet
Capacitor, 660 VAC, Metallized Film, Oval, 18uF - 70102902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, 660 VAC, Metallized Film, Oval, 18uF
70102902
Capacitor, 660 VAC, Metallized Film, Oval, 18uF 70102902
Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized

Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors.

  • Metallized Film Capacitor
  • UL Recognized
Supplier's Site
Capacitor Polypropylene Pp Film 18Uf, 660V, 6%, Qc; Dielectric Type Genteq - 13M3906 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 18Uf, 660V, 6%, Qc; Dielectric Type Genteq
13M3906
Capacitor Polypropylene Pp Film 18Uf, 660V, 6%, Qc; Dielectric Type Genteq 13M3906
CAPACITOR POLYPROPYLENE PP FILM 18UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:18µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 18UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:18µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 27L6089 70102902 13M3906
Product Name Oil Filled Capacitor Capacitor, 660 VAC, Metallized Film, Oval, 18uF Capacitor Polypropylene Pp Film 18Uf, 660V, 6%, Qc; Dielectric Type Genteq
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Polypropylene Metallized PP
Capacitance Range 18 microF 18 microF 18 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details