Genteq Oil Filled Capacitor 27L6017

Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote Datasheet
Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 27L6017 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
27L6017
Oil Filled Capacitor 27L6017
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

Supplier's Site Datasheet
Capacitor;PolyPro Metallized;Cap 10 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval - 70103257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 10 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval
70103257
Capacitor;PolyPro Metallized;Cap 10 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval 70103257
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site
Capacitor Polypropylene Pp Film 10Uf, 660V, 6%, Qc; Dielectric Type Genteq - 13M3902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 660V, 6%, Qc; Dielectric Type Genteq
13M3902
Capacitor Polypropylene Pp Film 10Uf, 660V, 6%, Qc; Dielectric Type Genteq 13M3902
CAPACITOR POLYPROPYLENE PP FILM 10UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 27L6017 70103257 13M3902
Product Name Oil Filled Capacitor Capacitor;PolyPro Metallized;Cap 10 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval Capacitor Polypropylene Pp Film 10Uf, 660V, 6%, Qc; Dielectric Type Genteq
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Polypropylene Metallized PP
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details