Genteq Oil Filled Capacitor 27L6014

Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote Datasheet
Description
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 27L6014 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
27L6014
Oil Filled Capacitor 27L6014
This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 6Uf, 660V, 6%, Qc; Dielectric Type Genteq - 13M3900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 6Uf, 660V, 6%, Qc; Dielectric Type Genteq
13M3900
Capacitor Polypropylene Pp Film 6Uf, 660V, 6%, Qc; Dielectric Type Genteq 13M3900
CAPACITOR POLYPROPYLENE PP FILM 6UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 6UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site
Capacitor;PolyPro Metallized;Cap 6 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval - 70103254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 6 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval
70103254
Capacitor;PolyPro Metallized;Cap 6 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval 70103254
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 27L6014 13M3900 70103254
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 6Uf, 660V, 6%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 6 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Metallized PP Polypropylene
Capacitance Range 6 microF 6 microF 6 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers