Genteq Genteq Motor Run Capacitor 27L566

Description
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand
Description
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand

Suppliers

Company
Product
Description
Supplier Links
Genteq Motor Run Capacitor - 27L566 - Genteq
Fort Wayne, IN, USA
Genteq Motor Run Capacitor
27L566
Genteq Motor Run Capacitor 27L566
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand

AC Capacitors for Motor Run Applications

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Product Range

Capacitance: 2uF to 120uF
Tolerance: +/-6%
Voltage: 240 to 660 VAC
Op. Temp.: -40C to +70C

Features and Benefits

  • Proven EIA-456-A Compliant 60,000 Hour Reliability
  • High-Grade Metallized Polypropylene Film (5 to 12 microns thick)
  • Contains Proprietary Genteq Dielectric Oil
  • cULus and CSA Approved
  • Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI)
  • RoHS Compliant
  • Subjected to 100% Electrical Testing for:
    • Capacitance
    • Dissipation Factor
    • High-potential electrical withstand
Supplier's Site
Capacitor;PolyPro Metallized;Cap 7.5 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval - 70102952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 7.5 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval
70102952
Capacitor;PolyPro Metallized;Cap 7.5 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval 70102952
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Supplier's Site
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq - 96K4559 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq
96K4559
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq 96K4559
CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Genteq Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 27L566 70102952 96K4559
Product Name Genteq Motor Run Capacitor Capacitor;PolyPro Metallized;Cap 7.5 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval Capacitor Polypropylene Pp Film 7.5Uf, 370V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor Quick Connect Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose; Motors / Motor Starting General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 105MWR152KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers