Genteq Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd 27L1054

Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.
Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd - 70102991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd
70102991
Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd 70102991
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Supplier's Site
Capacitor Polypropylene Pp Film 20Uf, 440V, 6%, Qc; Dielectric Type Genteq - 39P9021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 20Uf, 440V, 6%, Qc; Dielectric Type Genteq
39P9021
Capacitor Polypropylene Pp Film 20Uf, 440V, 6%, Qc; Dielectric Type Genteq 39P9021
CAPACITOR POLYPROPYLENE PP FILM 20UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 20UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70102991 39P9021
Product Name Capacitor;PolyPro Metallized;Cap 20 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd Capacitor Polypropylene Pp Film 20Uf, 440V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers