Genteq Capacitor Polypropylene Pp Film 2Uf, 440V, 6%, Qc; Dielectric Type Genteq 27L1021

Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 2Uf, 440V, 6%, Qc; Dielectric Type Genteq - 39P9012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2Uf, 440V, 6%, Qc; Dielectric Type Genteq
39P9012
Capacitor Polypropylene Pp Film 2Uf, 440V, 6%, Qc; Dielectric Type Genteq 39P9012
CAPACITOR POLYPROPYLENE PP FILM 2UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site
Capacitor;PolyPro Metallized;Cap 2 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Oval - 70102984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 2 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Oval
70102984
Capacitor;PolyPro Metallized;Cap 2 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Oval 70102984
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 39P9012 70102984
Product Name Capacitor Polypropylene Pp Film 2Uf, 440V, 6%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 2 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Oval
Configuration / Form Factor Leaded Capacitor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers