Regal Rexnord Corporation Motor 192208

Description
DISCONTINUED BY MANUFACTURER, SUPERSEDED BY: 090ST34FH6301, 2 HP GENERAL PURPOSE, 3 PHASE, 3600 RPM, 230/460 V, 90S FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SUPERSEDED BY: 090ST34FH6301, 2 HP GENERAL PURPOSE, 3 PHASE, 3600 RPM, 230/460 V, 90S FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 58534166 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, SUPERSEDED BY: 090ST34FH6301, 2 HP GENERAL PURPOSE, 3 PHASE, 3600 RPM, 230/460 V, 90S FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SUPERSEDED BY: 090ST34FH6301, 2 HP GENERAL PURPOSE, 3 PHASE, 3600 RPM, 230/460 V, 90S FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 58534166
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details
 - PGM.C174 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 230.0 VDC
Output Power 0.3351 HP
Continuous Current 0.6500 amps
View Details