Regal Rexnord Corporation Motor 184TTDW6032

Description
5HP ELECTRIC MOTOR, 1800 RPM,DP,184T,3/60/230 /460#190/380. FREE 2 YEAR RADWELL WARRANTY
Description
5HP ELECTRIC MOTOR, 1800 RPM,DP,184T,3/60/230 /460#190/380. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 153976004 - Radwell International
Willingboro, NJ, United States
5HP ELECTRIC MOTOR, 1800 RPM,DP,184T,3/60/230 /460#190/380. FREE 2 YEAR RADWELL WARRANTY

5HP ELECTRIC MOTOR, 1800 RPM,DP,184T,3/60/230/460#190/380. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 153976004
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-1000K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PGM.20 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 3.6 VDC
Output Power 0.0013 HP
Continuous Current 0.4000 amps
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details