Regal Rexnord Corporation Motor 182TTFBD6003

Description
GENERAL PURPOSE MOTOR, 3 & 2 HP, 3 PH, 60 & 50 HZ, 230/460 & 190/380 V, 3600 & 3000 RPM, 182TC FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE MOTOR, 3 & 2 HP, 3 PH, 60 & 50 HZ, 230/460 & 190/380 V, 3600 & 3000 RPM, 182TC FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120044701 - Radwell International
Willingboro, NJ, United States
GENERAL PURPOSE MOTOR, 3 & 2 HP, 3 PH, 60 & 50 HZ, 230/460 & 190/380 V, 3600 & 3000 RPM, 182TC FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE MOTOR, 3 & 2 HP, 3 PH, 60 & 50 HZ, 230/460 & 190/380 V, 3600 & 3000 RPM, 182TC FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120044701
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Gear Motor - YHD-37RGM520-30K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 0.7300 amps
View Details
 - PGM.WH50DR-25-13180D Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details