Regal Rexnord Corporation Reducer 175Q56L15

Description
SPEED REDUCER, 1-3/4 INCH CENTER DISTANCE, 15:1 RATIO, 117 RPM OUTPUT, 7/8 INCH SHAFT DIAMETER, LEFT OUTPUT DIRECTION, SINGLE REDUCTION, 5/8 INCH BORE, 56C FRAME, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, 1-3/4 INCH CENTER DISTANCE, 15:1 RATIO, 117 RPM OUTPUT, 7/8 INCH SHAFT DIAMETER, LEFT OUTPUT DIRECTION, SINGLE REDUCTION, 5/8 INCH BORE, 56C FRAME, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 117379488 - Radwell International
Willingboro, NJ, United States
Reducer
117379488
Reducer 117379488
SPEED REDUCER, 1-3/4 INCH CENTER DISTANCE, 15:1 RATIO, 117 RPM OUTPUT, 7/8 INCH SHAFT DIAMETER, LEFT OUTPUT DIRECTION, SINGLE REDUCTION, 5/8 INCH BORE, 56C FRAME, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, 1-3/4 INCH CENTER DISTANCE, 15:1 RATIO, 117 RPM OUTPUT, 7/8 INCH SHAFT DIAMETER, LEFT OUTPUT DIRECTION, SINGLE REDUCTION, 5/8 INCH BORE, 56C FRAME, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 117379488
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details