Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MARATHON SPECIAL PRODUCTS
1608STD -- MRTH TERMINAL STRIP
Marathon Special Products
MRTH Terminal Strip
1608STD
Description
TERMINAL BLOCK, 8P, HEAVY DUTY
Galco Industrial Electronics
Newark, An Avnet Company
Done
Description
TERMINAL BLOCK, 8P, HEAVY DUTY
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Terminal Strip
1608STD
MRTH Terminal Strip
1608STD
TERMINAL BLOCK, 8P, HEAVY DUTY
TERMINAL BLOCK, 8P, HEAVY DUTY
Supplier's Site
Newark, An Avnet Company
Chicago, IL, United States
Connectors Marathon Special Products
95F5909
Connectors Marathon Special Products
95F5909
Connectors
Connectors
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
1608STD
95F5909
Product Name
MRTH Terminal Strip
Connectors Marathon Special Products
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® 15-45 Finger Proof Housings Green
1327G5FP-BK
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Advantech
Headers, Plugs and Sockets
BB-TBKT2
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
LEMO USA, Inc.
CAH.M26.GLL.C92G
View Details
Aratas America LLC
Backplane Connectors - DIN 41612
XC5B14313BYOMR
View Details