Regal Rexnord Corporation Reducer 154Q56L5

Description
WORM GEAR REDUCER, SINGLE REDUCTION, C-FACE QUILLED INPUT, 1.540 IN CENTER DISTANCE, 56C FRAME, 5:1 RATIO, 5/8 IN BORE, 3/4 IN LEFT OUTPUT SHAFT, 350 RPM OUTPUT/1750 RPM INPUT. FREE 2 YEAR RADWELL WARRANTY
Description
WORM GEAR REDUCER, SINGLE REDUCTION, C-FACE QUILLED INPUT, 1.540 IN CENTER DISTANCE, 56C FRAME, 5:1 RATIO, 5/8 IN BORE, 3/4 IN LEFT OUTPUT SHAFT, 350 RPM OUTPUT/1750 RPM INPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 117385393 - Radwell International
Willingboro, NJ, United States
Reducer
117385393
Reducer 117385393
WORM GEAR REDUCER, SINGLE REDUCTION, C-FACE QUILLED INPUT, 1.540 IN CENTER DISTANCE, 56C FRAME, 5:1 RATIO, 5/8 IN BORE, 3/4 IN LEFT OUTPUT SHAFT, 350 RPM OUTPUT/1750 RPM INPUT. FREE 2 YEAR RADWELL WARRANTY

WORM GEAR REDUCER, SINGLE REDUCTION, C-FACE QUILLED INPUT, 1.540 IN CENTER DISTANCE, 56C FRAME, 5:1 RATIO, 5/8 IN BORE, 3/4 IN LEFT OUTPUT SHAFT, 350 RPM OUTPUT/1750 RPM INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 117385393
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-850.3 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 850 (X : 1)
View Details
SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details