Marathon Special Products Tb, Power Distribution, 3P, 2Awg; Rated Current Marathon Special Products 1453992

Description
TB, POWER DISTRIBUTION, 3P, 2AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3P, 2AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3P, 2Awg; Rated Current Marathon Special Products - 02C7665 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3P, 2Awg; Rated Current Marathon Special Products
02C7665
Tb, Power Distribution, 3P, 2Awg; Rated Current Marathon Special Products 02C7665
TB, POWER DISTRIBUTION, 3P, 2AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3P, 2AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Power Distribution Block - 48425950 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48425950
Power Distribution Block 48425950
POWER DISTRIBUTION BLOCK, 760 AMP 3 POLE, 600V. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, 760 AMP 3 POLE, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 02C7665 48425950
Product Name Tb, Power Distribution, 3P, 2Awg; Rated Current Marathon Special Products Power Distribution Block
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Battery Distribution Units - 2819051-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 637909 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F - German Schuko
View Details